Mini-Circuits RF Filters ZX75LP-216-S+

Description
RF FILTER LOW PASS 232MHZ INLINE
Request a Quote Datasheet
Description
RF FILTER LOW PASS 232MHZ INLINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-ZX75LP-216-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 232MHZ INLINE

RF FILTER LOW PASS 232MHZ INLINE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-ZX75LP-216-S+-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 216000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

960 MHz Lowpass Filter - AE960L9091-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 960 MHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC 26.3 - 39.4 GHz Bandpass Filter - MFBP-00118CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26300 to 39400 MHz
View Details
DC-2300MHz – Low Pass Filter - UIYLPF4630A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2700 to 6000 MHz
View Details
RF Filters - 1761-B039NC5S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Fc 3950 MHz
Bandwidth 500000 kHz
View Details
2 suppliers