Connectorized SMA, Medium Power, Linear Amplifier, 0.5 MHz to 4000 MHz, 50Ω
IC AMP BLUETOOTH 500KHZ-4GHZ
IC AMP BLUETOOTH 500KHZ-4GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-43-S+ | 3157-ZX60-43-S+-ND | ZX60-43-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 0.5 MHz to 4000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.5000 to 4000 MHz | 0.5000 to 4000 MHz | 0.5000 to 4000 MHz |
| Minimum Gain | 14.3 dB | 14.3 dB | ? to 14.3 dB |
| Maximum Gain | 23.1 dB | 14.3 dB | 14.3 dB |