Connectorized SMA, Low Noise, Linear Amplifier, 3300 MHz to 3600 MHz, 50Ω
LNA, 3300 - 3600 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-362GLN-S+ | 3157-ZX60-362GLN-S+-ND | ZX60-362GLN-S+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 3300 MHz to 3600 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 3300 to 3600 MHz | 3300 to 3600 MHz | 3300 to 3600 MHz |
| Minimum Gain | 18 dB | 20 dB | ? to 20 dB |
| Maximum Gain | 20 dB | 20 dB | 20 dB |