Mini-Circuits’ ZX60-16213+ is a medium power connectorized amplifier, providing a unique combination of medium output power and high output IP3. It supports a wide range of applications and many systems where high linearity is needed. This design operates on a single positive and single negative supply, and comes in a rugged, compact unibody case (1.2” x 0.75” x 0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts. The amplifier incorporates several DC protection features such as reverse voltage protection, and internal sequencing which will prevent the amplifier from turning on without the required negative voltage (-V ) present. GG
MEDIUM POWER AMP, 16 TO 21 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-16213+ | 3157-ZX60-16213+-ND |
| Product Name | Connectorized SMA Female, Medium Power Amplifier, 16 to 21 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 16000 to 21000 MHz | 16000 to 21000 MHz |
| Minimum Gain | 20 dB | 20 dB |
| Maximum Gain | 20 dB | 20 dB |
| Output Power | 23 dBm | 23 dBm |