ZX60-100VH+ is a Class-A, high dynamic range, unconditionally stable amplifier. It features a very small ruggedized case, the ability to withstand accidental open or short at output and reverse bias protection for added reliability under difficult conditions.
IC RF AMP GPS 300KHZ-100MHZ
IC RF AMP GPS 300KHZ-100MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-100VHX+ | 3157-ZX60-100VHX+-ND | ZX60-100VHX+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 0.3 MHz to 100 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Operating Voltage | 13 volts | 12 volts | |
| Nominal Impedance | 50 |