Connectorized SMA, Medium Power, Linear Amplifier, 2000 MHz to 8000 MHz, 50Ω
GAIN BLOCK, 2000 - 8000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVE-8GX+ | 3157-ZVE-8GX+-ND |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 2000 MHz to 8000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -55 to 54 C (-67 to 129 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Operating Voltage | 18 volts | 12 volts |