Mini-Circuits’ ZVE-6W-83(X)+ is a Class A & Class AB, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 2 to 8 GHz. This model is capable of delivering up to 6 W output power at P with high IP3 supporting SAT a wide range of systems where high performance over wideband is needed. It operates on a +15 V supply and features built-in safety features including protection against reverse bias and immunity to accidental open or short loads. The amplifier comes in a rugged, compact case (2.61x2.43x0.74”) with SMA connectors and an optional heatsink for efficient cooling.
HP AMP, 2000 MHZ TO 8000 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVE-6W-83+ | 3157-ZVE-6W-83+-ND |
| Product Name | Connectorized SMA, High Power Amplifier, 2000 MHz to 8000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Operating Voltage | 18 volts | 16 volts |