Mini-Circuits’ ZVE-323LN(X)-K+ is a Class A, three-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 18 to 32 GHz. This model is capable of delivering up to 10 mW output power at P1dB with high output IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. It operates on a +12 V supply and features built-in safety features including protection against reverse bias and immunity to accidental open or short loads for 2 minutes. The amplifier comes in a rugged, compact case (1.2x0.46x0.45”) with K-type (2.92 mm) connectors and an optional heatsink for efficient cooling.
LNA, 18000 - 32000 MHZ, 50
LNA, 18000 - 32000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZVE-323LN-K+ | 3157-ZVE-323LN-K+-ND | ZVE-323LN-K+ |
| Product Name | Connectorized 2.92mm, Low Noise, Medium Power, Linear Amplifier, 18 GHz to 32 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Connectorized | Connectorized; Module | |
| Operating Voltage | 14 volts | ||
| Nominal Impedance | 50 |