Mini-Circuits’ ZVBP-3500-S+ is a coaxial cavity filter designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity
CAVITY BPF, 3400 - 3600 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZVBP-3500-S+ | 3157-ZVBP-3500-S+-ND |
| Product Name | Cavity Band Pass Filter, 3400 - 3600 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 3500 dB | 1 dB |
| Filter Technology | Passive Filter |