Mini-Circuits’ ZVA-543LN(X)+ is a wideband low noise, high power amplifier, operating from 20 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features such as over-voltage, reverse-voltage, and in-rush current that protects the amplifier from damage if mishandled during operation.
LOW NOISE AMP, 20 GHZ TO 54 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-543LN+ | 3157-ZVA-543LN+-ND |
| Product Name | Connectorized 1.85mm, Low Noise Amplifier, 20 GHz to 54 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Operating Temperature | -40 to 50 C (-40 to 122 F) | |
| Frequency Range | 20000 to 54000 MHz | 20000 to 54000 MHz |
| Minimum Gain | 33.5 dB | 39 dB |
| Maximum Gain | 42 dB | 39 dB |