Mini-Circuits’ ZVA-183G+ is a Class-A, four-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 0.5 to 18 GHz. This model is capable of delivering up to ½W output power at Psat with low noise and high IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. It operates on a +15V supply and features built-in safety features including protection against reverse bias and immunity to accidental open or short loads. The amplifier comes in a rugged, compact case (4.18 x 3.36 x 3.57”) with SMA connectors and an optional heat sink for efficient cooling.
RF GBA, 500 - 18000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-183GX-S+ | 3157-ZVA-183GX-S+-ND |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 18 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Connectors | SMA | |
| Operating Voltage | 18 volts | 16 volts |