Mini-Circuits 6-Port Mesh Network Emulator, 5 - 1000 MHz, 0-95 dB, 2U, SMA ZTMN-0695E-S

Description
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0695E-S is a 6-port mesh covering the 5 MHz to 1 GHz band, with 0 to 95 dB attenuation range on each of the 15 internal paths. The model is housed in a compact, 2U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols), allowing local control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0695E-S is a 6-port mesh covering the 5 MHz to 1 GHz band, with 0 to 95 dB attenuation range on each of the 15 internal paths. The model is housed in a compact, 2U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols), allowing local control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTMN-0695E-S is a 6-port mesh network emulator designed for simulating real-world communication networks by independently controlling attenuation on all 15 internal paths. It operates from 5 MHz to 1 GHz with a programmable attenuation range of 0 to 95 dB in steps of 0.25 dB, featuring 50 Ω SMA female connectors on a compact 2U, 19-inch rack-mount chassis. The device supports control via USB HID and Ethernet using SSH, HTTP, and Telnet protocols, with a maximum Ethernet data rate of 100 Mbps. The unit weighs 8560 grams and includes front-panel mounting hardware and accessories such as a USB cable, Ethernet cable, and SMA wrench.

Datasheet Summary
Powered by GS/AI

The ZTMN-0695E-S is a 6-port mesh network emulator designed for simulating real-world communication networks by independently controlling attenuation on all 15 internal paths. It operates from 5 MHz to 1 GHz with a programmable attenuation range of 0 to 95 dB in steps of 0.25 dB, featuring 50 Ω SMA female connectors on a compact 2U, 19-inch rack-mount chassis. The device supports control via USB HID and Ethernet using SSH, HTTP, and Telnet protocols, with a maximum Ethernet data rate of 100 Mbps. The unit weighs 8560 grams and includes front-panel mounting hardware and accessories such as a USB cable, Ethernet cable, and SMA wrench.

Suppliers

Company
Product
Description
Supplier Links
6-Port Mesh Network Emulator, 5 - 1000 MHz, 0-95 dB, 2U, SMA - ZTMN-0695E-S - Mini-Circuits
Brooklyn, NY, United States
6-Port Mesh Network Emulator, 5 - 1000 MHz, 0-95 dB, 2U, SMA
ZTMN-0695E-S
6-Port Mesh Network Emulator, 5 - 1000 MHz, 0-95 dB, 2U, SMA ZTMN-0695E-S
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0695E-S is a 6-port mesh covering the 5 MHz to 1 GHz band, with 0 to 95 dB attenuation range on each of the 15 internal paths. The model is housed in a compact, 2U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols), allowing local control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0695E-S is a 6-port mesh covering the 5 MHz to 1 GHz band, with 0 to 95 dB attenuation range on each of the 15 internal paths. The model is housed in a compact, 2U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols), allowing local control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Network Test Equipment
Product Number ZTMN-0695E-S
Product Name 6-Port Mesh Network Emulator, 5 - 1000 MHz, 0-95 dB, 2U, SMA
Network Protocol supporting SSH, HTTP & Telnet protocols
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA - ZTMN-0995C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 9
Port Type USB
View Details
Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Mesh Network Emulator, 8-Port, 0.6 - 7.2 GHz, 95 dB, 2U, SMA - ZTMN-0895C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 8
Port Type USB
View Details
6-Port Mesh Network Emulator, 2000 - 8000 MHz, 0-95 dB, 2U, SMA - ZTMN-0695C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details