Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 2200 MHz to 2700 MHz, 50Ω
LNA, 2200 - 2700 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZQL-2700MLNW+ | 3157-ZQL-2700MLNW+-ND |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 2200 MHz to 2700 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| Frequency Range | 2200 to 2700 MHz | 2200 to 2700 MHz |
| Minimum Gain | 25 dB | 25 dB |
| Maximum Gain | 25 dB | 25 dB |