Mini-Circuits RF Filters ZLFV-K1652+

Description
LTCC LPF, DC - 16500 MHZ, 50
Request a Quote Datasheet
Description
LTCC LPF, DC - 16500 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-ZLFV-K1652+-ND - DigiKey
Thief River Falls, MN, United States
LTCC LPF, DC - 16500 MHZ, 50

LTCC LPF, DC - 16500 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-ZLFV-K1652+-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2570 - 4130 MHz, 50Ω - BFCV-3350+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3350 dB
View Details
4 suppliers
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0736K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 7000 to 36000 MHz
Insertion Loss 1.5 dB
View Details