Mini-Circuits 6 Ways Power Splitter, 1 - 200 MHz, 75Ω ZFSC-6-1-75+

Description
6 Ways Power Splitter, 1 - 200 MHz, 75Ω
Request a Quote Datasheet
Description
6 Ways Power Splitter, 1 - 200 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Ways Power Splitter, 1 - 200 MHz, 75Ω - ZFSC-6-1-75+ - Mini-Circuits
Brooklyn, NY, United States
6 Ways Power Splitter, 1 - 200 MHz, 75Ω
ZFSC-6-1-75+
6 Ways Power Splitter, 1 - 200 MHz, 75Ω ZFSC-6-1-75+
6 Ways Power Splitter, 1 - 200 MHz, 75Ω

6 Ways Power Splitter, 1 - 200 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZFSC-6-1-75+
Product Name 6 Ways Power Splitter, 1 - 200 MHz, 75Ω
0º Power Divider Division: 6-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-TCP-2-10+DKR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, Flat Leads
Insertion Loss 0.50 dB
Isolation 17.00 dB
View Details
5 suppliers
Rf Power Divider Splitter - 851-BP2C1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Frequency 650.00 to 1100.00 MHz
Insertion Loss 0.40 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZB3PD-2400W-S+-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Module
Insertion Loss 0.80 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-4-1B-BNC+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.60 dB
Isolation 20.00 dB
View Details