Mini-Circuits 3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω ZFSC-3-4-75B+

Description
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω
Request a Quote Datasheet
Description
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω - ZFSC-3-4-75B+ - Mini-Circuits
Brooklyn, NY, United States
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω
ZFSC-3-4-75B+
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω ZFSC-3-4-75B+
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω

3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZFSC-3-4-75B+
Product Name 3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

Core & Wire Magic Tee, 50 - 200 MHz, 50Ω - AMT-2+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-GP2Y1A+DKR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 1.60 dB
View Details
RF Power Dividers/Splitters - 3157-LRPS-3-1+TR-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 6-SMD, Flat Leads
Insertion Loss 0.50 dB
View Details
2700 MHZ Rf Power Divider Splitter - 851-ZAPD-2-272-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 800.00 to 2700.00 MHz
View Details
2 suppliers