Mini-Circuits RF Power Dividers/Splitters ZFSC-2-5B-N+

Description
PWR SPLTR CMBD / N / BKT /ROHS
Request a Quote Datasheet
Description
PWR SPLTR CMBD / N / BKT /ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-2-5B-N+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-2-5B-N+-ND
RF Power Dividers/Splitters 3157-ZFSC-2-5B-N+-ND
PWR SPLTR CMBD / N / BKT /ROHS

PWR SPLTR CMBD / N / BKT /ROHS

Buy Now Datasheet
Rf Power Divider Splitter - 851-ZFSC-2-5B-N+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-ZFSC-2-5B-N+
Rf Power Divider Splitter 851-ZFSC-2-5B-N+
PWR SPLTR CMBD / N / BKT /ROHS Product overview: ZFSC-2-5B-N+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-2-5B-N+ can be used for catalog matching and distributor lookup.

PWR SPLTR CMBD / N / BKT /ROHS Product overview: ZFSC-2-5B-N+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-2-5B-N+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-2-5B-N+-ND 851-ZFSC-2-5B-N+
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter
Package Type / Form Factor Module Adapter, SMA F (3) Tray
Insertion Loss 0.80 dB 0.80 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-25R-9.2G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.70 dB
View Details
800 to 4200MHz – 2 Way Power Divider/Splitter - UIY2PD4036A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2-Way Power Dividers/Combiners - NPD2-8000-30000-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 8000.00 to 30000.00 MHz
View Details