Mini-Circuits RF Directional Coupler ZFDC-20-33-S+

Description
20.5 DB DIR COUP, 20 - 3000 MHZ
Request a Quote Datasheet
Description
20.5 DB DIR COUP, 20 - 3000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-ZFDC-20-33-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-ZFDC-20-33-S+-ND
RF Directional Coupler 3157-ZFDC-20-33-S+-ND
20.5 DB DIR COUP, 20 - 3000 MHZ

20.5 DB DIR COUP, 20 - 3000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-ZFDC-20-33-S+-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 20.00 to 3000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-JDC-6-1+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, J-Lead
Frequency Range 5.00 to 400.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details