The ZEQ-3-44K+ is a broadband coaxial negative insertion loss slope equalizer designed to compensate for frequency-dependent signal loss in systems operating from DC to 40 GHz. It features a typical slope of 3.1 dB, a 50-ohm impedance, and 2.92mm female connectors on both ends. The device has a compact case measuring 0.56 x 0.56 inches and operates over a temperature range of -40 °C to +85 °C with a maximum input power of +30 dBm, derated to +27 dBm at 85 °C. It exhibits a typical VSWR of 1.2:1 up to 20 GHz and 1.4:1 from 20 to 40 GHz, with a slope deviation of ±0.4 dB typ. across the band.
Mini-Circuits’ ZEQ-3-44K+ is a broadband, connectorized negative insertion loss slope equalizer, with a slope of 3.1 dB typ. over the range of DC to 40 GHz. The model is bi-directional and offers excellent electrical performance in applications where frequency dependent transmission line losses (negative gain slope) hinder the overall system performance. Model ZEQ-3-44K+ is a great choice for compensating negative gain slope of amplifiers, receivers and transmitters to achieve a flat gain response with respect to frequency.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-3-44K+ |
| Product Name | 3.1 dB Fixed Slope Equalizer, DC - 40000 MHz |