EQY-9-453+ is an absorptive gain equalizer with a nominal attenuation slope of 9.1 dB from DC to 45 GHz, designed to compensate for negative gain slope in amplifiers and transmitters. It is packaged in a 2x2 mm 6-lead QFN-style case (MC1630-1) with a 50-ohm impedance, offering typical return loss of 20 dB and VSWR up to 1.41:1 at 40-45 GHz. The device handles up to +28 dBm RF input power, derating linearly to +24 dBm at +105°C, and operates across a case temperature range of -55°C to +105°C. It is fabricated using a GaAs MMIC process and meets ESD Human Body Model Class 2 (2000 V) per ANSI/ESD STM5.1-2001.
EQY-9-453+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs MMIC process incorporating resistors, capacitors, and inductors having negative insertion loss slope. EQY-9-453+ has a nominal attenuation slope of 9.1 dB and is packaged in a tiny 2x2 mm 6-lead QFN-style package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-9-453+ |
| Product Name | 8.9 dB SMT Fixed Slope Equalizer, DC - 45000 MHz |