Mini-Circuits 4 Ways Power Splitter, 2.4 - 2.5 GHz, 1000W, 50Ω COM-2G42G51K0+

Description
Mini-Circuits’ COM-2G42G51K0+ is a 4-way 0˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band and a variety of other S-band applications.
Request a Quote Datasheet
Description
Mini-Circuits’ COM-2G42G51K0+ is a 4-way 0˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band and a variety of other S-band applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Ways Power Splitter, 2.4 - 2.5 GHz, 1000W, 50Ω - COM-2G42G51K0+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways Power Splitter, 2.4 - 2.5 GHz, 1000W, 50Ω
COM-2G42G51K0+
4 Ways Power Splitter, 2.4 - 2.5 GHz, 1000W, 50Ω COM-2G42G51K0+
Mini-Circuits’ COM-2G42G51K0+ is a 4-way 0˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band and a variety of other S-band applications.

Mini-Circuits’ COM-2G42G51K0+ is a 4-way 0˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band and a variety of other S-band applications.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-COM-2G42G51K0+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-COM-2G42G51K0+-ND
RF Power Dividers/Splitters 3157-COM-2G42G51K0+-ND
4 WAYS PWR SPLTR, 2.4 - 2.5 GHZ

4 WAYS PWR SPLTR, 2.4 - 2.5 GHZ

Buy Now Datasheet
RF Power Dividers/Splitters - COM-2G42G51K0+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
COM-2G42G51K0+
RF Power Dividers/Splitters COM-2G42G51K0+
RF Power Divider 2.4 GHz ~ 2.5 GHz Module

RF Power Divider 2.4 GHz ~ 2.5 GHz Module

Buy Now

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number COM-2G42G51K0+ 3157-COM-2G42G51K0+-ND COM-2G42G51K0+
Product Name 4 Ways Power Splitter, 2.4 - 2.5 GHz, 1000W, 50Ω RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 4-Way 4-Way
Frequency 2400.00 to 2500.00 MHz 2400.00 to 2500.00 MHz
Insertion Loss 0.10 dB 0.10 dB 0.10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZC4PD-06263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.50 dB
Isolation 17.00 dB
View Details
4 Ways Power Splitter, 50 - 90 MHz, 75Ω - ZFSC-4375+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
RF Power Dividers/Splitters - 3157-QBA-12+DKR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, Flat Leads
Insertion Loss 0.44 dB
Isolation 14.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZB4PD-462W-S+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.30 dB
View Details