Mini-Circuits
RF Power Dividers/Splitters
ZB8PD-2-S+
Description
PWR DIV / SMA / ROHS
Request a Quote
Email Supplier
Datasheet
Description
PWR DIV / SMA / ROHS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
3157-ZB8PD-2-S+-ND |
|
Product Name
|
RF Power Dividers/Splitters |
|
Package Type / Form Factor
|
Module
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
2-Way
Connectors
SMA; Type N; N,SMA
Operating Temperature
-30 to 60 C (-22 to 140 F)
View Details
0º Power Divider Division:
2-Way
Frequency
500.00 to 26500.00 MHz
Amplitude Unbalance
0.50 dB
View Details
0º Power Divider Division:
2-Way
Connectors
SMA (optional feature); 2.92mm (optional feature); SMA, 2.92mm
Frequency
1000.00 to 26500.00 MHz
View Details
Package Type / Form Factor
Module, SMA Connectors
Insertion Loss
0.40 dB
Isolation
16.00 dB
View Details