Mini-Circuits RF Power Dividers/Splitters - JCPS-8-850+ JCPS-8-850+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 922378-JCPS-8-850+ Features: RF Power Divider 10 MHz ~ 850 MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module Package: Reel - TR Package: 14-SMD Module Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 922378-JCPS-8-850+ Features: RF Power Divider 10 MHz ~ 850 MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module Package: Reel - TR Package: 14-SMD Module Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - JCPS-8-850+ - JCPS-8-850+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - JCPS-8-850+
JCPS-8-850+
RF Power Dividers/Splitters - JCPS-8-850+ JCPS-8-850+
Manufacturer: Mini-Circuits Win Source Part Number: 922378-JCPS-8-850+ Features: RF Power Divider 10 MHz ~ 850 MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module Package: Reel - TR Package: 14-SMD Module Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 922378-JCPS-8-850+
Features: RF Power Divider 10 MHz ~ 850 MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
10MHZ 850MHZ Rf Power Divider Splitter - 851-JCPS-8-850+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 850MHZ Rf Power Divider Splitter
851-JCPS-8-850+
10MHZ 850MHZ Rf Power Divider Splitter 851-JCPS-8-850+
RF PWR DVDR 10MHZ-850MHZ 14SMD Product overview: JCPS-8-850+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 850MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JCPS-8-850+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 10MHZ-850MHZ 14SMD Product overview: JCPS-8-850+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 850MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JCPS-8-850+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-JCPS-8-850+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JCPS-8-850+TR-ND
RF Power Dividers/Splitters 3157-JCPS-8-850+TR-ND
RF Power Divider 10MHz ~ 850MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module

RF Power Divider 10MHz ~ 850MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JCPS-8-850+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JCPS-8-850+DKR-ND
RF Power Dividers/Splitters 3157-JCPS-8-850+DKR-ND
RF PWR DVDR 10MHZ-850MHZ 14SMD

RF PWR DVDR 10MHZ-850MHZ 14SMD

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JCPS-8-850+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JCPS-8-850+CT-ND
RF Power Dividers/Splitters 3157-JCPS-8-850+CT-ND
RF PWR DVDR 10MHZ-850MHZ 14SMD

RF PWR DVDR 10MHZ-850MHZ 14SMD

Buy Now Datasheet
RF Power Dividers/Splitters - JCPS-8-850+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JCPS-8-850+
RF Power Dividers/Splitters JCPS-8-850+
RF Power Divider 10 MHz ~ 850 MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module

RF Power Divider 10 MHz ~ 850 MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number JCPS-8-850+ 851-JCPS-8-850+ 3157-JCPS-8-850+TR-ND JCPS-8-850+
Product Name RF Power Dividers/Splitters - JCPS-8-850+ 10MHZ 850MHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 14-SMD Module 14-SMD Module
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-0-18000-1-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 0.00 to 18000.00 MHz
View Details
Rf Power Divider Splitter - 851-BP4C1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Frequency 750.00 to 1200.00 MHz
Insertion Loss 0.70 dB
View Details
2 suppliers
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.33G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.20 dB
View Details