Mini-Circuits 4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω ZB4PD-222-75+

Description
4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
Request a Quote Datasheet
Description
4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω - ZB4PD-222-75+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
ZB4PD-222-75+
4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω ZB4PD-222-75+
4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω

4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZB4PD-222-75+
Product Name 4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
0º Power Divider Division: 4-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency 950.00 to 2200.00 MHz
Insertion Loss 0.90 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZAPD-2-N+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.30 dB
Isolation 19.00 dB
View Details
3000 MHZ Rf Power Divider Splitter - 851-SYPJ-2-33+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 1800.00 to 6000.00 MHz
View Details
2 suppliers
810MHZ 960MHZ Rf Power Divider Splitter - 851-BP2C+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.40 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-2-4B+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.90 dB
View Details