Mini-Circuits 2 Ways Power Splitter, 5 - 2500 MHz, 75Ω ZAPD-2-252-75+

Description
2 Ways Power Splitter, 5 - 2500 MHz, 75Ω
Request a Quote Datasheet
Description
2 Ways Power Splitter, 5 - 2500 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ways Power Splitter, 5 - 2500 MHz, 75Ω - ZAPD-2-252-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Power Splitter, 5 - 2500 MHz, 75Ω
ZAPD-2-252-75+
2 Ways Power Splitter, 5 - 2500 MHz, 75Ω ZAPD-2-252-75+
2 Ways Power Splitter, 5 - 2500 MHz, 75Ω

2 Ways Power Splitter, 5 - 2500 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZAPD-2-252-75+
Product Name 2 Ways Power Splitter, 5 - 2500 MHz, 75Ω
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

900MHZ 2.3GHZ Rf Power Divider Splitter - 851-TCP-2-23-75+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 900.00 to 2300.00 MHz
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-QCN-27D+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 20.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZAPD-2-272-N+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
View Details
RF Power Dividers/Splitters - 3157-ZC4PD-K5R44W+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 2.70 dB
Isolation 36.00 dB
View Details