Mini-Circuits Thin Film Bandpass Filter, 6.75 - 7.5 GHz ZABF-K7125+

Description
Low Passband Insertion Loss 2.1 dB Typ. High Rejection 53 dB Typ. Small Size
Request a Quote
Description
Low Passband Insertion Loss 2.1 dB Typ. High Rejection 53 dB Typ. Small Size
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZABF-K7125+ is a thin-film coaxial bandpass filter designed for 50Ω systems, operating between 6750 and 7500 MHz with a center frequency of 7125 MHz. It features a typical passband insertion loss of 2.1 dB and a lower stopband rejection of 53 dB typ. at 5250 MHz, with upper stopband rejection up to 46 dB typ. at 8500-9000 MHz. Return loss exceeds 12 dB within the passband. The filter uses 2.92mm female connectors and operates over a temperature range of -55°C to +125°C, with a maximum input power of 1 W. It is built on an alumina substrate using a sputtering process, supports bi-directional signal flow, and meets RoHS compliance with ENV144 environmental ratings. The case style is UK3042.

Datasheet Summary
Powered by GS/AI

The ZABF-K7125+ is a thin-film coaxial bandpass filter designed for 50Ω systems, operating between 6750 and 7500 MHz with a center frequency of 7125 MHz. It features a typical passband insertion loss of 2.1 dB and a lower stopband rejection of 53 dB typ. at 5250 MHz, with upper stopband rejection up to 46 dB typ. at 8500-9000 MHz. Return loss exceeds 12 dB within the passband. The filter uses 2.92mm female connectors and operates over a temperature range of -55°C to +125°C, with a maximum input power of 1 W. It is built on an alumina substrate using a sputtering process, supports bi-directional signal flow, and meets RoHS compliance with ENV144 environmental ratings. The case style is UK3042.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Bandpass Filter, 6.75 - 7.5 GHz - ZABF-K7125+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film Bandpass Filter, 6.75 - 7.5 GHz
ZABF-K7125+
Thin Film Bandpass Filter, 6.75 - 7.5 GHz ZABF-K7125+
Low Passband Insertion Loss 2.1 dB Typ. High Rejection 53 dB Typ. Small Size
  • Low Passband Insertion Loss 2.1 dB Typ.
  • High Rejection 53 dB Typ.
  • Small Size
Supplier's Site Datasheet
RF Filters - 3157-ZABF-K7125+-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM BPF, 6.75 - 7.5 GHZ

THIN FILM BPF, 6.75 - 7.5 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZABF-K7125+ 3157-ZABF-K7125+-ND
Product Name Thin Film Bandpass Filter, 6.75 - 7.5 GHz RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7125 dB 3 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 13900 - 17500 MHz, 50Ω - BFHK-1572+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 15.6 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-4400+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 7550 MHz
View Details
2 suppliers
RF Filters - 3157-BLP-5+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Balance
Insertion Loss 5 dB
View Details
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω - SXBP-169+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers