Mini-Circuits 16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω Z30-16-5-75+

Description
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω
Request a Quote
Description
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z30-16-5-75+ is a 75Ω coaxial directional coupler covering 5 to 1500 MHz with a coupling factor of 16.5 dB ±0.5 dB from 5 to 1000 MHz and 17.7 dB ±0.5 dB from 1000 to 1500 MHz. Mainline loss is 1.1 dB maximum from 5 to 1000 MHz and 1.9 dB maximum from 1000 to 1500 MHz. Directivity ranges from 14.32 to 28.99 dB over the frequency range. Return loss is 19.15 dB minimum across the band. Operating and storage temperature range is -55°C to 100°C. The device uses BNC connectors and is housed in a K18 case measuring 31.75 × 31.75 × 19.05 × 16.00 × 9.65 × 25.40 × 3.18 × 25.40 mm. It is RoHS compliant and features all-welded construction.

Datasheet Summary
Powered by GS/AI

Z30-16-5-75+ is a 75Ω coaxial directional coupler covering 5 to 1500 MHz with a coupling factor of 16.5 dB ±0.5 dB from 5 to 1000 MHz and 17.7 dB ±0.5 dB from 1000 to 1500 MHz. Mainline loss is 1.1 dB maximum from 5 to 1000 MHz and 1.9 dB maximum from 1000 to 1500 MHz. Directivity ranges from 14.32 to 28.99 dB over the frequency range. Return loss is 19.15 dB minimum across the band. Operating and storage temperature range is -55°C to 100°C. The device uses BNC connectors and is housed in a K18 case measuring 31.75 × 31.75 × 19.05 × 16.00 × 9.65 × 25.40 × 3.18 × 25.40 mm. It is RoHS compliant and features all-welded construction.

Suppliers

Company
Product
Description
Supplier Links
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω - Z30-16-5-75+ - Mini-Circuits
Brooklyn, NY, United States
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω
Z30-16-5-75+
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω Z30-16-5-75+
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω

16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Couplers
Product Number Z30-16-5-75+
Product Name 16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

16.3 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-16-5-75L+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
RF Directional Coupler - 3157-SEDC-10-63+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 24-SMD, No Lead, Exposed Pad
Frequency Range 50.00 to 6000.00 MHz
View Details
2 suppliers
RF Directional Coupler - 3157-ZFDC-20-4+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type BNC In-Line Module
Frequency Range 1.00 to 1000.00 MHz
View Details
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω - Z30-18-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details