Mini-Circuits RF Filters XLF-962+

Description
12.4GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2dB 12-VQFN Exposed Pad
Request a Quote Datasheet
Description
12.4GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2dB 12-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-XLF-962+DKR-ND - DigiKey
Thief River Falls, MN, United States
12.4GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2dB 12-VQFN Exposed Pad

12.4GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-962+CT-ND - DigiKey
Thief River Falls, MN, United States
12.4GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2dB 12-VQFN Exposed Pad

12.4GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-962+TR-ND - DigiKey
Thief River Falls, MN, United States
12.4GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2dB 12-VQFN Exposed Pad

12.4GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2dB 12-VQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - XLF-962+
XLF-962+
RF Filters - XLF-962+ XLF-962+
Manufacturer: Mini-Circuits Win Source Part Number: 735915-XLF-962+ Manufacturer Homepage: www.minicircuits.com Reference case: SMD Reference Date Code: 1546+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 735915-XLF-962+
Manufacturer Homepage: www.minicircuits.com
Reference case: SMD
Reference Date Code: 1546+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
RF Filters - XLF-962+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XLF-962+
RF Filters XLF-962+
RF FILTER LO PASS 12.4GHZ 12VQFN

RF FILTER LO PASS 12.4GHZ 12VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-XLF-962+DKR-ND XLF-962+ XLF-962+
Product Name RF Filters RF Filters - XLF-962+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 24.14 - 28.47 GHz Bandpass Filter - MFBP-00181PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details
Band Pass Filter - 5o2635130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 to 33000 MHz
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details
LTCC Band Pass Filter, 13.9 - 17.5 GHz, 50Ω - BFHKI-1572+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers