Win Source Part Number: 1373396-XLF-221+
Category: Filters - RF Filters
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 370MHz (Cutoff)
Package / Case: 12-VQFN Exposed Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Height (Max): 0.035" (0.89mm)
Insertion Loss: 1.8dB
Filter Type: Low Pass
370MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad
370MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad
370MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad
RF FILTER LOW PASS 370MHZ 12VQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | XLF-221+ | 3157-XLF-221+DKR-ND | XLF-221+ |
| Product Name | Filters - RF Filters | RF Filters | RF Filters |
| Filter Technology | Passive Filter |