Marki Microwave LLC Passive GaAs MMIC 21 GHz Highpass Filter MFHP-00010CSP1

Description
The MFHP-00010CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00010CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet
Description
The MFHP-00010CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00010CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 21 GHz Highpass Filter - MFHP-00010CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 21 GHz Highpass Filter
MFHP-00010CSP1
Passive GaAs MMIC 21 GHz Highpass Filter MFHP-00010CSP1
The MFHP-00010CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00010CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

The MFHP-00010CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00010CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00010CSP1
Product Name Passive GaAs MMIC 21 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 17 GHz Lowpass Filter - MFLP-00032CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details
Passive GaAs MMIC 14 - 15.9 GHz Bandpass Filter - MFBP-00082CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14000 to 15900 MHz
View Details
FH-4000, 40 GHz Highpass Filter - FH-4000 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 40000 to 0.0 MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 32.14 - 33.03 GHz Bandpass Filter - MFBP-00031PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 32140 to 333000 MHz
View Details