Mini-Circuits Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω XBF-24+

Description
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω
Request a Quote Datasheet
Description
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω - XBF-24+ - Mini-Circuits
Brooklyn, NY, United States
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω
XBF-24+
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω XBF-24+
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω

Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-XBF-24+TR-ND - DigiKey
Thief River Falls, MN, United States
20GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 24-VFQFN Exposed Pad

20GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 6dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XBF-24+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 20GHZ 24VFQFN

RF FILTER BANDPASS 20GHZ 24VFQFN

Buy Now Datasheet
RF Filters - 3157-XBF-24+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 20GHZ 24VFQFN

RF FILTER BANDPASS 20GHZ 24VFQFN

Buy Now Datasheet
RF Filters - XBF-24+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XBF-24+
RF Filters XBF-24+
RF FILTER BND PASS 20GHZ 24VFQFN

RF FILTER BND PASS 20GHZ 24VFQFN

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number XBF-24+ 3157-XBF-24+TR-ND XBF-24+
Product Name Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Band Pass
Operating Temperature -55 to 105 C (-67 to 221 F)
Insertion Loss 5 dB 6 dB 6 dB
VSWR 66 :1
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 20 - 1000 MHz, 50Ω - BPF-C510+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 510 dB
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 824 - 849 MHz, 50Ω - CBP4-836C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCW-6010+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.4 dB
View Details
LTCC Band Pass Filter, 2750 - 2950 MHz, 50Ω - BFCN-2850+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2850 dB
View Details
4 suppliers