Mini-Circuits Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω XBF-183+

Description
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω
Request a Quote Datasheet
Description
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω - XBF-183+ - Mini-Circuits
Brooklyn, NY, United States
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω
XBF-183+
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω XBF-183+
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω

Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-XBF-183+TR-ND - DigiKey
Thief River Falls, MN, United States
18GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 5.8dB 24-VFQFN Exposed Pad

18GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 5.8dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Filters - XBF-183+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XBF-183+
RF Filters XBF-183+
RF FILTER BND PASS 18GHZ 24VFQFN

RF FILTER BND PASS 18GHZ 24VFQFN

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number XBF-183+ 3157-XBF-183+TR-ND XBF-183+
Product Name Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Band Pass
Operating Temperature -55 to 105 C (-67 to 221 F)
Filter Technology Passive Filter
Fc 18000 MHz 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 11 -15 GHz, 50Ω - BFCV-1332+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 13 dB
View Details
Lumped LC Band Pass Filter, 840 - 1440 MHz, 50Ω - BPF-A1140+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1140 dB
View Details
2 suppliers
LTCC Band Pass Filter, 1893 - 1920 MHz, 50Ω - BFCN-1900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1900 dB
View Details
3 suppliers
LTCC Band Pass Filter, 1950 - 3190 MHz, 50Ω - BFCN-2491+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2491 dB
View Details
4 suppliers