RF Power Divider 1.875GHz ~ 2.8GHz Isolation (Min) 15dB, 1.9 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad
Manufacturer: Mini-Circuits
Win Source Part Number: 402891-WP4U1+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
RF PWR DVDR 1.875-2.8GHZ 12VQFN Product overview: WP4U1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4U1+ can be used for catalog matching and distributor lookup.
RF Power Divider 1.875 GHz ~ 2.8 GHz Isolation (Min) 15dB, 1.9 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 3157-WP4U1+TR-ND | WP4U1+ | 851-WP4U1+ | WP4U1+ |
| Product Name | RF Power Dividers/Splitters | RF Power Dividers/Splitters - WP4U1+ | 2.8GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 12-VQFN Exposed Pad | Tape & Reel (TR) | 12-VQFN Exposed Pad | |
| Insertion Loss | 0.70 dB | 0.70 dB | 0.70 dB | |
| Isolation | 15.00 dB |