Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-81-9.05G SQ

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 10,100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 10,100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-81-9.05G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-81-9.05G SQ
Power Dividers, Combiners, Hybrids PDM-81-9.05G SQ
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 10,100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 8,000
  • Frequency Max (MHz) | 10,100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.4
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-81-9.05G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 8000.00 to 10100.00 MHz
Insertion Loss 1.40 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.33G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.20 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.15G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 130.00 to 174.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 1000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1200.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details