Mini-Circuits LTCC Band Pass Filter, 6850 - 7850 MHz, 50Ω VBF-7331+

Description
The VBF-7331+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. This offers low insertion loss and good rejection at the band reject edges. Built using Mini- Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-7331+ takes very little space and meets rugged test lab system environment.
Request a Quote Datasheet
Description
The VBF-7331+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. This offers low insertion loss and good rejection at the band reject edges. Built using Mini- Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-7331+ takes very little space and meets rugged test lab system environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 6850 - 7850 MHz, 50Ω - VBF-7331+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 6850 - 7850 MHz, 50Ω
VBF-7331+
LTCC Band Pass Filter, 6850 - 7850 MHz, 50Ω VBF-7331+
The VBF-7331+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. This offers low insertion loss and good rejection at the band reject edges. Built using Mini- Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-7331+ takes very little space and meets rugged test lab system environment.

The VBF-7331+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. This offers low insertion loss and good rejection at the band reject edges. Built using Mini- Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-7331+ takes very little space and meets rugged test lab system environment.

Supplier's Site Datasheet
RF Filters - 3157-VBF-7331+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 7.35GHZ SMA

RF FILTER BAND PASS 7.35GHZ SMA

Buy Now Datasheet
RF Filters - VBF-7331+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
VBF-7331+
RF Filters VBF-7331+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number VBF-7331+ 3157-VBF-7331+-ND VBF-7331+
Product Name LTCC Band Pass Filter, 6850 - 7850 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2 dB 1.4 dB 1.4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-1910+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3600 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1980 to 2025 MHz, 50Ω - CBP12-2003CL+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Filters - 3157-BLP-70+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 60000 kHz
View Details
Ceramic Resonator Band Pass Filter, 1020 - 1220 MHz, 50Ω - CBP-1120F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers