LTCC Band Pass Filter, 2500 - 2610 MHz, 50Ω
RF FILTER BAND PASS 2.555GHZ SMA
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | VBF-2555+ | 3157-VBF-2555+-ND |
| Product Name | LTCC Band Pass Filter, 2500 - 2610 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Filter Technology | Passive Filter | |
| Fc | 2555 MHz |