Mini-Circuits Lumped LC Band Pass Filter, 500 - 850 MHz, 50Ω SYBP-675+

Description
SYBP-675+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 500 to 850 MHz offering low insertion loss and good matching within the passband. It is fabricated in a tiny housing with very good power handling capabilities.
Request a Quote
Description
SYBP-675+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 500 to 850 MHz offering low insertion loss and good matching within the passband. It is fabricated in a tiny housing with very good power handling capabilities.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYBP-675+ is a surface mount bandpass filter for the 500 to 850 MHz range with a TT1423 package measuring 0.25" × 0.31" × 0.15". It has a typical insertion loss of 1.8 dB within the passband, a maximum RF power handling of 4 W at 25°C (derating linearly to 1.5 W at 100°C), and operates over a temperature range of -55°C to 100°C. The filter provides a maximum VSWR of 1.7:1 in the passband and achieves at least 20 dB insertion loss in the stop bands. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

SYBP-675+ is a surface mount bandpass filter for the 500 to 850 MHz range with a TT1423 package measuring 0.25" × 0.31" × 0.15". It has a typical insertion loss of 1.8 dB within the passband, a maximum RF power handling of 4 W at 25°C (derating linearly to 1.5 W at 100°C), and operates over a temperature range of -55°C to 100°C. The filter provides a maximum VSWR of 1.7:1 in the passband and achieves at least 20 dB insertion loss in the stop bands. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 500 - 850 MHz, 50Ω - SYBP-675+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 500 - 850 MHz, 50Ω
SYBP-675+
Lumped LC Band Pass Filter, 500 - 850 MHz, 50Ω SYBP-675+
SYBP-675+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 500 to 850 MHz offering low insertion loss and good matching within the passband. It is fabricated in a tiny housing with very good power handling capabilities.

SYBP-675+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 500 to 850 MHz offering low insertion loss and good matching within the passband. It is fabricated in a tiny housing with very good power handling capabilities.

Supplier's Site Datasheet
RF Filters - 3157-SYBP-675+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 500-850 MHZ, 50

LUMPED LC BPF, 500-850 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SYBP-675+CT-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 500-850 MHZ, 50

LUMPED LC BPF, 500-850 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SYBP-675+DKR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 500-850 MHZ, 50

LUMPED LC BPF, 500-850 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SYBP-675+ 3157-SYBP-675+TR-ND
Product Name Lumped LC Band Pass Filter, 500 - 850 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 675 dB 2.8 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-LFCN-1800D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2125 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1820 to 1920 MHz - CBP3-1870CB+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Filters - 3157-LFCG-3400+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2.1 dB
View Details
2 suppliers
LTCC Band Pass Filter, 5150 - 5990 MHz, 50Ω - BFCG-5600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5600 dB
View Details
3 suppliers