The VBF-1445+ is a coaxial bandpass filter designed for 1420 to 1470 MHz applications with a center frequency of 1445 MHz, offering a typical insertion loss of 2.0 dB and minimum return loss of 7.04 dB within the passband. It features SMA female and male connectors, rugged unibody construction with a length of 1.43 inches and diameter of 0.41 inches, and operates reliably from -55°C to +100°C with a maximum RF power input of 1.5 W at 25°C, derating linearly to 0.25 W at 100°C. The filter provides at least 20 dB rejection below 1140 MHz and at least 25 dB rejection above 2600 MHz.
The VBF-1445+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1445 MHz ± 25 MHz, these units offer low insertion loss and good rejection at the band reject edges. Built using Mini- Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1445+ takes very little space and meets rugged test lab system environment.
RF FILTER BAND PASS 1.445GHZ SMA
BANDPASS FLTR / SMA / ROHS
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | VBF-1445+ | 3157-VBF-1445+-ND | VBF-1445+ |
| Product Name | LTCC Band Pass Filter, 1420 - 1470 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Filter Technology | Passive Filter | ||
| Fc | 1445 MHz | 1445 MHz |