Mini-Circuits 1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω TT4-1A-KK81+

Description
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF transformer with a 1:4 impedance ratio, designed for impedance matching in VHF/UHF applications from 0.1 to 300 MHz at 50 Ω. Packaged in a surface mount KK81 case with dimensions of 7.62 × 6.86 × 5.84 mm, it supports a maximum operating temperature of -20⁰C to 85⁰C, 250 mW RF power, and 30 mA DC current. Insertion loss is referenced to 0.3 dB typ. at mid-band, with return loss exceeding 10 dB across the band. RoHS compliant.

Datasheet Summary
Powered by GS/AI

RF transformer with a 1:4 impedance ratio, designed for impedance matching in VHF/UHF applications from 0.1 to 300 MHz at 50 Ω. Packaged in a surface mount KK81 case with dimensions of 7.62 × 6.86 × 5.84 mm, it supports a maximum operating temperature of -20⁰C to 85⁰C, 250 mW RF power, and 30 mA DC current. Insertion loss is referenced to 0.3 dB typ. at mid-band, with return loss exceeding 10 dB across the band. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω
TT4-1A-KK81+
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω TT4-1A-KK81+
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω

1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TT4-1A-KK81+
Product Name 1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω - TC1-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - T1-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω - NCS3-72+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 1 - 800 MHz, 50Ω - TMO-1-02+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details