Mini-Circuits 2 Ways Core & Wire Power Splitter, 5 - 2300 MHz, 75Ω TRPS2-232-75+

Description
Mini-Circuits’ TRPS2-232-75+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 5 to 2300 MHz fre- quency range, supporting bandwidth requirements for DOCSIS® 4.0 systems and equipment, as well as other broadband
Request a Quote Datasheet
Description
Mini-Circuits’ TRPS2-232-75+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 5 to 2300 MHz fre- quency range, supporting bandwidth requirements for DOCSIS® 4.0 systems and equipment, as well as other broadband
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 5 - 2300 MHz, 75Ω - TRPS2-232-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 5 - 2300 MHz, 75Ω
TRPS2-232-75+
2 Ways Core & Wire Power Splitter, 5 - 2300 MHz, 75Ω TRPS2-232-75+
Mini-Circuits’ TRPS2-232-75+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 5 to 2300 MHz fre- quency range, supporting bandwidth requirements for DOCSIS® 4.0 systems and equipment, as well as other broadband

Mini-Circuits’ TRPS2-232-75+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 5 to 2300 MHz fre- quency range, supporting bandwidth requirements for DOCSIS® 4.0 systems and equipment, as well as other broadband

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-TRPS2-232-75+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TRPS2-232-75+CT-ND
RF Power Dividers/Splitters 3157-TRPS2-232-75+CT-ND
PWR SPLTR CMBD / SM /

PWR SPLTR CMBD / SM /

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TRPS2-232-75+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TRPS2-232-75+DKR-ND
RF Power Dividers/Splitters 3157-TRPS2-232-75+DKR-ND
PWR SPLTR CMBD / SM /

PWR SPLTR CMBD / SM /

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TRPS2-232-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TRPS2-232-75+TR-ND
RF Power Dividers/Splitters 3157-TRPS2-232-75+TR-ND
PWR SPLTR CMBD / SM /

PWR SPLTR CMBD / SM /

Buy Now Datasheet
RF Power Dividers/Splitters - TRPS2-232-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TRPS2-232-75+
RF Power Dividers/Splitters TRPS2-232-75+
RF Power Divider 5 MHz ~ 2.3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 5 MHz ~ 2.3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, No Lead

Buy Now

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number TRPS2-232-75+ 3157-TRPS2-232-75+CT-ND TRPS2-232-75+
Product Name 2 Ways Core & Wire Power Splitter, 5 - 2300 MHz, 75Ω RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 2300.00 MHz 5.00 to 2300.00 MHz
Insertion Loss 1.00 dB 1.90 dB 1.90 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZN4PD1-842-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.30 dB
Isolation 18.00 dB
View Details
RF Power Dividers/Splitters - BP2C= - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.60 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-4-3-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 30.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZC8PD-02263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 3.20 dB
Isolation 18.00 dB
View Details