Mini-Circuits 5MHZ 1.3GHZ Rf Power Divider Splitter SCA-4-132+

Description
RF PWR DVDR 5MHZ-1.3GHZ 10SMD Product overview: SCA-4-132+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCA-4-132+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 5MHZ-1.3GHZ 10SMD Product overview: SCA-4-132+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCA-4-132+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ 1.3GHZ Rf Power Divider Splitter - 851-SCA-4-132+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.3GHZ Rf Power Divider Splitter
851-SCA-4-132+
5MHZ 1.3GHZ Rf Power Divider Splitter 851-SCA-4-132+
RF PWR DVDR 5MHZ-1.3GHZ 10SMD Product overview: SCA-4-132+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCA-4-132+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1.3GHZ 10SMD Product overview: SCA-4-132+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCA-4-132+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SCA-4-132+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCA-4-132+TR-ND
RF Power Dividers/Splitters 3157-SCA-4-132+TR-ND
RF Power Divider 5MHz ~ 1.3GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads

RF Power Divider 5MHz ~ 1.3GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCA-4-132+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCA-4-132+DKR-ND
RF Power Dividers/Splitters 3157-SCA-4-132+DKR-ND
RF Power Divider 5MHz ~ 1.3GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads

RF Power Divider 5MHz ~ 1.3GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCA-4-132+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCA-4-132+CT-ND
RF Power Dividers/Splitters 3157-SCA-4-132+CT-ND
RF Power Divider 5MHz ~ 1.3GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads

RF Power Divider 5MHz ~ 1.3GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - SCA-4-132+ - SCA-4-132+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCA-4-132+
SCA-4-132+
RF Power Dividers/Splitters - SCA-4-132+ SCA-4-132+
Manufacturer: Mini-Circuits Win Source Part Number: 712080-SCA-4-132+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1741+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 712080-SCA-4-132+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1741+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - SCA-4-132+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCA-4-132+
RF Power Dividers/Splitters SCA-4-132+
RF Power Divider 5 MHz ~ 1.3 GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads

RF Power Divider 5 MHz ~ 1.3 GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-SCA-4-132+ 3157-SCA-4-132+TR-ND SCA-4-132+ SCA-4-132+
Product Name 5MHZ 1.3GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters - SCA-4-132+ RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 10-SMD, Flat Leads 10-SMD, Flat Leads
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details
7200 MHZ Rf Power Divider Splitter - 851-SCW-2-722+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - QHK-2-30G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 29500.00 to 30000.00 MHz
Insertion Loss 0.80 dB
View Details