Mini-Circuits 1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω TCW2-282+

Description
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCW2-282+ is a 1:2 ratio ceramic balun RF transformer designed for 50Ω impedance applications from 700 to 2800 MHz. It is packaged in a 0603 (1.6 x 0.8 mm) case with LTCC construction and operates over a temperature range of -55°C to +100°C. Average insertion loss is 1.2 to 2.0 dB across the band, with amplitude unbalance up to 2 dB and phase unbalance up to 16 degrees. Maximum RF power input is 0.5 W at +25°C. Pin 6 is a no connection, and pins 2 and 5 require external DC blocking if DC voltage is present.

Datasheet Summary
Powered by GS/AI

The TCW2-282+ is a 1:2 ratio ceramic balun RF transformer designed for 50Ω impedance applications from 700 to 2800 MHz. It is packaged in a 0603 (1.6 x 0.8 mm) case with LTCC construction and operates over a temperature range of -55°C to +100°C. Average insertion loss is 1.2 to 2.0 dB across the band, with amplitude unbalance up to 2 dB and phase unbalance up to 16 degrees. Maximum RF power input is 0.5 W at +25°C. Pin 6 is a no connection, and pins 2 and 5 require external DC blocking if DC voltage is present.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω - TCW2-282+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω
TCW2-282+
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω TCW2-282+
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω

1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCW2-282+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 700MHz ~ 2.8GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 700MHz ~ 2.8GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-TCW2-282+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 700MHz ~ 2.8GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 700MHz ~ 2.8GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-TCW2-282+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 700MHz ~ 2.8GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 700MHz ~ 2.8GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW2-282+ 3157-TCW2-282+CT-ND
Product Name 1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 30 - 3000 MHz, 75Ω - TTC1-33W-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω - TCM2-182-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
LTCC Surface Mount RF Transformer, 1.3 to 4.0 GHz, 50Ω - NCS1.5-402+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.30E9 to 4.00E9 Hz
View Details
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TCM8-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers