Mini-Circuits RF Power Dividers/Splitters TCP-2-33W+

Description
RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads
Request a Quote Datasheet
Description
RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-TCP-2-33W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-33W+TR-ND
RF Power Dividers/Splitters 3157-TCP-2-33W+TR-ND
RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-33W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-33W+CT-ND
RF Power Dividers/Splitters 3157-TCP-2-33W+CT-ND
RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-33W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-33W+DKR-ND
RF Power Dividers/Splitters 3157-TCP-2-33W+DKR-ND
RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - TCP-2-33W+ - TCP-2-33W+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - TCP-2-33W+
TCP-2-33W+
RF Power Dividers/Splitters - TCP-2-33W+ TCP-2-33W+
Manufacturer: Mini-Circuits Win Source Part Number: 716577-TCP-2-33W+ Family Name: TCP-2 Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Introduction Date: August 04, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 716577-TCP-2-33W+
Family Name: TCP-2
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Introduction Date: August 04, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
50MHZ 3GHZ Rf Power Divider Splitter - 851-TCP-2-33W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ 3GHZ Rf Power Divider Splitter
851-TCP-2-33W+
50MHZ 3GHZ Rf Power Divider Splitter 851-TCP-2-33W+
RF PWR DVDR 50MHZ-3GHZ 6SMD Product overview: TCP-2-33W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 50MHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-33W+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 50MHZ-3GHZ 6SMD Product overview: TCP-2-33W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 50MHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-33W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - TCP-2-33W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TCP-2-33W+
RF Power Dividers/Splitters TCP-2-33W+
RF Power Divider 50 MHz ~ 3 GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 50 MHz ~ 3 GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-TCP-2-33W+TR-ND TCP-2-33W+ 851-TCP-2-33W+ TCP-2-33W+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - TCP-2-33W+ 50MHZ 3GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, Flat Leads Tape & Reel (TR) 6-SMD, Flat Leads
Insertion Loss 1.30 dB 1.30 dB 1.30 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.1GHZ 2.3GHZ Rf Power Divider Splitter - 851-PD22-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 2100.00 to 2300.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω - ADQ-180+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 120.00 to 180.00 MHz
View Details
5 suppliers