Mini-Circuits 1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω TCML1-11X+

Description
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF transformer for surface mount, operating from 600 to 1100 MHz with 50Ω impedance, features a DB1627 case measuring 4.06 × 3.81 × 4.06 mm with a height of 1.65 mm, rated for operation from -20°C to 85°C, storage from -55°C to 100°C, RF power of 0.25 W, and DC current of 30 mA; typifies 0.4 dB insertion loss at mid-band and 0.6 dB amplitude unbalance with 8° phase unbalance.

Datasheet Summary
Powered by GS/AI

RF transformer for surface mount, operating from 600 to 1100 MHz with 50Ω impedance, features a DB1627 case measuring 4.06 × 3.81 × 4.06 mm with a height of 1.65 mm, rated for operation from -20°C to 85°C, storage from -55°C to 100°C, RF power of 0.25 W, and DC current of 30 mA; typifies 0.4 dB insertion loss at mid-band and 0.6 dB amplitude unbalance with 8° phase unbalance.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCML1-11X+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω
TCML1-11X+
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω TCML1-11X+
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω

1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCML1-11X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 600MHz ~ 1.1GHz 50 / 50Ohm 6-SMD, Flat Leads

RF Balun 600MHz ~ 1.1GHz 50 / 50Ohm 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCML1-11X+ 3157-TCML1-11X+TR-ND
Product Name 1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω - T8-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 CORE & WIRE Transformer, 1000 - 4500 MHz, 50Ω - TCM2-452AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
LTCC Surface Mount RF Transformer, 1.3 to 4.0 GHz, 50Ω - NCS1.5-402+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.30E9 to 4.00E9 Hz
View Details
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω - TCN4-13+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers