Mini-Circuits 1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω NCS2-33+

Description
1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2-33+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω systems in the 1500 to 3100 MHz range. It features a miniature GE0805C-1 package measuring 0.079" × 0.049" × 0.033", constructed with LTCC technology. The component exhibits a typical insertion loss of 1.0 dB, amplitude unbalance of 0.6 dB, and phase unbalance of 5 degrees across its operating band. It supports an operating temperature range of -40°C to 85°C and can handle up to 3 W RF power at 25°C, derating linearly to 2 W at 85°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The NCS2-33+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω systems in the 1500 to 3100 MHz range. It features a miniature GE0805C-1 package measuring 0.079" × 0.049" × 0.033", constructed with LTCC technology. The component exhibits a typical insertion loss of 1.0 dB, amplitude unbalance of 0.6 dB, and phase unbalance of 5 degrees across its operating band. It supports an operating temperature range of -40°C to 85°C and can handle up to 3 W RF power at 25°C, derating linearly to 2 W at 85°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω - NCS2-33+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω
NCS2-33+
1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω NCS2-33+
1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω

1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-33+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5GHz ~ 3.1GHz 1:2 6-SMD, No Lead

RF Balun 1.5GHz ~ 3.1GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCS2-33+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5GHz ~ 3.1GHz 1:2 6-SMD, No Lead

RF Balun 1.5GHz ~ 3.1GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCS2-33+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5GHz ~ 3.1GHz 1:2 6-SMD, No Lead

RF Balun 1.5GHz ~ 3.1GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-33+ 3157-NCS2-33+TR-ND
Product Name 1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TC1-1-13MX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - ADTL1-18-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TC4-6TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers