Surface mount RF transformer with a 4:1 impedance ratio, rated for 3 to 800 MHz and 50 ohm systems, housed in a DB1627 package measuring 4.06 × 3.81 × 4.06 mm, with operating temperature range from -20°C to +85°C and maximum RF power of 0.25 W.
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
RF Balun 3MHz ~ 800MHz 1:4 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM4-1WX+ | 3157-TCM4-1WX+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |