Mini-Circuits 1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω TCM3-1TX+

Description
1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
Request a Quote
Description
1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCM3-1TX+ is a surface mount RF transformer designed for impedance matching in the 2 to 500 MHz range with a 50Ω system impedance and a 3:1 impedance ratio. It features an insertion loss of 0.3 dB typical from 5 to 300 MHz, amplitude unbalance of 0.3 dB typical, and phase unbalance of 2 degrees typical within the 1 dB bandwidth. The device operates from -20°C to +85°C, handles up to 0.25 W RF power and 30 mA DC current, and is housed in a DB1627 plastic case with solder-plated leads, measuring 4.06 × 3.81 × 4.83 mm. It is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The TCM3-1TX+ is a surface mount RF transformer designed for impedance matching in the 2 to 500 MHz range with a 50Ω system impedance and a 3:1 impedance ratio. It features an insertion loss of 0.3 dB typical from 5 to 300 MHz, amplitude unbalance of 0.3 dB typical, and phase unbalance of 2 degrees typical within the 1 dB bandwidth. The device operates from -20°C to +85°C, handles up to 0.25 W RF power and 30 mA DC current, and is housed in a DB1627 plastic case with solder-plated leads, measuring 4.06 × 3.81 × 4.83 mm. It is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TCM3-1TX+ - Mini-Circuits
Brooklyn, NY, United States
1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
TCM3-1TX+
1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω TCM3-1TX+
1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω

1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCM3-1TX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 500MHz 1:3 6-SMD, Flat Leads

RF Balun 2MHz ~ 500MHz 1:3 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCM3-1TX+ 3157-TCM3-1TX+TR-ND
Product Name 1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Surface Mount RF Transformer, 1.3 to 4.0 GHz, 50Ω - NCS1.5-402+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.30E9 to 4.00E9 Hz
View Details
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω - TX16-R3T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω - T1-6-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω - TMO-1-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details