Surface mount RF transformer for impedance matching, with a 1:9 turns ratio and 50Ω impedance, operating from 2 to 200 MHz. The device is packaged in a plastic case (AT1521 style) measuring 3.81 × 3.81 × 4.83 mm, with tin-plated nickel terminations. It handles up to 0.25 W RF power and 30 mA DC current, with an operating temperature range of -20°C to 85°C. Insertion loss is 0.7 dB typical at mid-band, with return loss above 6 dB across the band. RoHS compliant and aqueous washable.
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω
RF Balun 2MHz ~ 200MHz 1:9 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC9-1X+ | 3157-TC9-1X+TR-ND |
| Product Name | 1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |