Mini-Circuits 1:1 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω RTX1-182-75+

Description
Mini-Circuits’ RTX1-182-75+ is a 75Ω surface-mount transmission line transformer covering a wide frequency range from 45 to 1800 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 5-pad printed laminate base with gold over nickel Phase Unbalance (Deg) termination finish, the unit measures 0.20 x 0.17 x 0.14”, accommodating dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ RTX1-182-75+ is a 75Ω surface-mount transmission line transformer covering a wide frequency range from 45 to 1800 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 5-pad printed laminate base with gold over nickel Phase Unbalance (Deg) termination finish, the unit measures 0.20 x 0.17 x 0.14”, accommodating dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - RTX1-182-75+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω
RTX1-182-75+
1:1 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω RTX1-182-75+
Mini-Circuits’ RTX1-182-75+ is a 75Ω surface-mount transmission line transformer covering a wide frequency range from 45 to 1800 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 5-pad printed laminate base with gold over nickel Phase Unbalance (Deg) termination finish, the unit measures 0.20 x 0.17 x 0.14”, accommodating dense circuit board layouts.

Mini-Circuits’ RTX1-182-75+ is a 75Ω surface-mount transmission line transformer covering a wide frequency range from 45 to 1800 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 5-pad printed laminate base with gold over nickel Phase Unbalance (Deg) termination finish, the unit measures 0.20 x 0.17 x 0.14”, accommodating dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number RTX1-182-75+
Product Name 1:1 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TC8-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-ADT2-71T+DKR-ND - DigiKey
Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-613-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 LTCC Transformer, 1700 - 2700 MHz, 50Ω - TCW1-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers