Surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω systems from 1.5 to 600 MHz. It has an insertion loss of 0.6 dB typical at mid-band and a maximum operating temperature of +85°C. The device supports 0.25 W RF power and 30 mA DC current, with storage temperature ranging from -55°C to +100°C. Package is AT224-3, measuring 4.83 mm in length, 3.81 mm in width and height, and 0.76 mm in height. Pin connections follow a defined layout with primary and secondary windings including center tap. Aqueous washable and compatible with RoHS solder systems.
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω
RF Balun 1.5MHz ~ 600MHz 1:4 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC4-6TG2+ | 3157-TC4-6TG2+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |